L-com, Inc. High Flex USB Cable Type A - B, 0.5m CAUABHFX-05M

Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Features polyurethane cable jacket + high strand count conductors Ideal for applications where standard USB 2.0 cables break down Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Features polyurethane cable jacket + high strand count conductors Ideal for applications where standard USB 2.0 cables break down Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
High Flex USB Cable Type A - B, 0.5m - CAUABHFX-05M - L-com, Inc.
North Andover, MA, United States
High Flex USB Cable Type A - B, 0.5m
CAUABHFX-05M
High Flex USB Cable Type A - B, 0.5m CAUABHFX-05M
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Features polyurethane cable jacket + high strand count conductors Ideal for applications where standard USB 2.0 cables break down Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black
  • Features polyurethane cable jacket + high strand count conductors
  • Ideal for applications where standard USB 2.0 cables break down
  • Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Causb A/b Hi-Flex 0.5M L-Com - 72T0950 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/b Hi-Flex 0.5M L-Com
72T0950
Causb A/b Hi-Flex 0.5M L-Com 72T0950
CAUSB A/B HI-FLEX 0.5M

CAUSB A/B HI-FLEX 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUABHFX-05M 72T0950
Product Name High Flex USB Cable Type A - B, 0.5m Causb A/b Hi-Flex 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details