L-com, Inc. High Flex USB Cable Type A - A, 3.0m CAUAAHFX-3M

Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
High Flex USB Cable Type A - A, 3.0m - CAUAAHFX-3M - L-com, Inc.
North Andover, MA, United States
High Flex USB Cable Type A - A, 3.0m
CAUAAHFX-3M
High Flex USB Cable Type A - A, 3.0m CAUAAHFX-3M
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black
  • Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant
  • Features polyurethane cable jacket + high strand count conductors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Ideal for applications where standard USB 2.0 cables break down

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Causb A/a Hi-Flex 3M L-Com - 72T0948 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Hi-Flex 3M L-Com
72T0948
Causb A/a Hi-Flex 3M L-Com 72T0948
CAUSB A/A HI-FLEX 3M

CAUSB A/A HI-FLEX 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUAAHFX-3M 72T0948
Product Name High Flex USB Cable Type A - A, 3.0m Causb A/a Hi-Flex 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details