L-com, Inc. LSZH USB 3.0 Cable Type A - Micro B, 3.0m CAU3ZAMICB-3M

Description
L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Military Video Transfer
Description
L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Military Video Transfer

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - Micro B, 3.0m - CAU3ZAMICB-3M - L-com, Inc.
North Andover, MA, United States
LSZH USB 3.0 Cable Type A - Micro B, 3.0m
CAU3ZAMICB-3M
LSZH USB 3.0 Cable Type A - Micro B, 3.0m CAU3ZAMICB-3M
L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Military Video Transfer

L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type Micro B male connectors
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps

Application

  • Aerospace
  • Data Storage
  • Shipboard
  • Military
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 A/mic B Lszh 3.0M L-Com - 36X2306 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 A/mic B Lszh 3.0M L-Com
36X2306
Cbl Usb 3.0 A/mic B Lszh 3.0M L-Com 36X2306
CBL USB 3.0 A/MIC B LSZH 3.0M

CBL USB 3.0 A/MIC B LSZH 3.0M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAMICB-3M 36X2306
Product Name LSZH USB 3.0 Cable Type A - Micro B, 3.0m Cbl Usb 3.0 A/mic B Lszh 3.0M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q137-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details
4 suppliers