L-com, Inc. LSZH USB 3.0 Cable Type A - Micro B, 2.0m CAU3ZAMICB-2M

Description
L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Type A male to Type Micro B male connectors Application Data Storage Aerospace Military Shipboard Video Transfer
Description
L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Type A male to Type Micro B male connectors Application Data Storage Aerospace Military Shipboard Video Transfer

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - Micro B, 2.0m - CAU3ZAMICB-2M - L-com, Inc.
North Andover, MA, United States
LSZH USB 3.0 Cable Type A - Micro B, 2.0m
CAU3ZAMICB-2M
LSZH USB 3.0 Cable Type A - Micro B, 2.0m CAU3ZAMICB-2M
L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Type A male to Type Micro B male connectors Application Data Storage Aerospace Military Shipboard Video Transfer

L-com's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Type A male to Type Micro B male connectors

Application

  • Data Storage
  • Aerospace
  • Military
  • Shipboard
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 A/mic B Lszh 2.0M L-Com - 36X2305 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 A/mic B Lszh 2.0M L-Com
36X2305
Cbl Usb 3.0 A/mic B Lszh 2.0M L-Com 36X2305
CBL USB 3.0 A/MIC B LSZH 2.0M

CBL USB 3.0 A/MIC B LSZH 2.0M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAMICB-2M 36X2305
Product Name LSZH USB 3.0 Cable Type A - Micro B, 2.0m Cbl Usb 3.0 A/mic B Lszh 2.0M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details