L-com, Inc. LSZH USB 2.0 Cable Type A - B, 5.0m CAU3ZAB-5M

Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military
Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 2.0 Cable Type A - B, 5.0m - CAU3ZAB-5M - L-com, Inc.
North Andover, MA, United States
LSZH USB 2.0 Cable Type A - B, 5.0m
CAU3ZAB-5M
LSZH USB 2.0 Cable Type A - B, 5.0m CAU3ZAB-5M
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military

L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type B male connectors
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps

Application

  • Aerospace
  • Data Storage
  • Shipboard
  • Video Transfer
  • Military
Supplier's Site
Cbl Usb 2.0 A/b Lszh 5M L-Com - 36X2301 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 2.0 A/b Lszh 5M L-Com
36X2301
Cbl Usb 2.0 A/b Lszh 5M L-Com 36X2301
CBL USB 2.0 A/B LSZH 5M

CBL USB 2.0 A/B LSZH 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAB-5M 36X2301
Product Name LSZH USB 2.0 Cable Type A - B, 5.0m Cbl Usb 2.0 A/b Lszh 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers