L-com, Inc. LSZH USB 3.0 Cable Type A - B, 3.0m CAU3ZAB-3M

Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer
Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - B, 3.0m - CAU3ZAB-3M - L-com, Inc.
North Andover, MA, United States
LSZH USB 3.0 Cable Type A - B, 3.0m
CAU3ZAB-3M
LSZH USB 3.0 Cable Type A - B, 3.0m CAU3ZAB-3M
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer

L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type B male connectors
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps

Application

  • Data Storage
  • Shipboard
  • Aerospace
  • Military
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 A/b Lszh 3M L-Com - 36X2300 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 A/b Lszh 3M L-Com
36X2300
Cbl Usb 3.0 A/b Lszh 3M L-Com 36X2300
CBL USB 3.0 A/B LSZH 3M

CBL USB 3.0 A/B LSZH 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAB-3M 36X2300
Product Name LSZH USB 3.0 Cable Type A - B, 3.0m Cbl Usb 3.0 A/b Lszh 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10131524-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers