L-com, Inc. LSZH USB 3.0 Cable Type A - B, 2.0m CAU3ZAB-2M

Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application Military Video Transfer Aerospace Data Storage Shipboard
Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application Military Video Transfer Aerospace Data Storage Shipboard

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - B, 2.0m - CAU3ZAB-2M - L-com, Inc.
North Andover, MA, United States
LSZH USB 3.0 Cable Type A - B, 2.0m
CAU3ZAB-2M
LSZH USB 3.0 Cable Type A - B, 2.0m CAU3ZAB-2M
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application Military Video Transfer Aerospace Data Storage Shipboard

L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type B male connectors
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage

Application

  • Military
  • Video Transfer
  • Aerospace
  • Data Storage
  • Shipboard
Supplier's Site
Cbl Usb 3.0 A/b Lszh 2M L-Com - 36X2299 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 A/b Lszh 2M L-Com
36X2299
Cbl Usb 3.0 A/b Lszh 2M L-Com 36X2299
CBL USB 3.0 A/B LSZH 2M

CBL USB 3.0 A/B LSZH 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAB-2M 36X2299
Product Name LSZH USB 3.0 Cable Type A - B, 2.0m Cbl Usb 3.0 A/b Lszh 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details