L-com, Inc. LSZH USB 3.0 Cable Type A - A, 0.5m CAU3ZAA-05M

Description
L-com's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type A male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military
Description
L-com's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type A male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - A, 0.5m - CAU3ZAA-05M - L-com, Inc.
North Andover, MA, United States
LSZH USB 3.0 Cable Type A - A, 0.5m
CAU3ZAA-05M
LSZH USB 3.0 Cable Type A - A, 0.5m CAU3ZAA-05M
L-com's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type A male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military

L-com's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type A male connectors
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps

Application

  • Aerospace
  • Data Storage
  • Shipboard
  • Video Transfer
  • Military
Supplier's Site
Cbl Usb 3.0 A/a Lszh 0.5 Mtr L-Com - 36X2291 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 A/a Lszh 0.5 Mtr L-Com
36X2291
Cbl Usb 3.0 A/a Lszh 0.5 Mtr L-Com 36X2291
CBL USB 3.0 A/A LSZH 0.5 MTR

CBL USB 3.0 A/A LSZH 0.5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAA-05M 36X2291
Product Name LSZH USB 3.0 Cable Type A - A, 0.5m Cbl Usb 3.0 A/a Lszh 0.5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers