L-com, Inc. High Flex USB 3.0 Cable Assembly, A Male to Micro B Male w/ Machine Vision Thumbscrews, 28/26/22AWG, High Flex Rated TPE, Violet, 1.0M CAU3VISHFAMB-1M

Description
L-com's CAU3VISHF series of USB 3.0 cables deliver fast performance coupled with a rugged design. Special continuous motion TPE cable allows the assembly to be flexed up to one million times without degradation of performance. These cables are made for applications where ordinary USB cables would fail. Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. These cables are excellent for automation and factory use. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order these high flex cables online today. Features High flex and continuous motion rated for a minimum of 1 million flex cycles Assembly built to USB 3.0 standards and speeds Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required UL Style 21445, VW-1 violet TPE jacket 22AWG power conductors for maximum current Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement
Description
L-com's CAU3VISHF series of USB 3.0 cables deliver fast performance coupled with a rugged design. Special continuous motion TPE cable allows the assembly to be flexed up to one million times without degradation of performance. These cables are made for applications where ordinary USB cables would fail. Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. These cables are excellent for automation and factory use. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order these high flex cables online today. Features High flex and continuous motion rated for a minimum of 1 million flex cycles Assembly built to USB 3.0 standards and speeds Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required UL Style 21445, VW-1 violet TPE jacket 22AWG power conductors for maximum current Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement

Suppliers

Company
Product
Description
Supplier Links
High Flex USB 3.0 Cable Assembly, A Male to Micro B Male w/ Machine Vision Thumbscrews, 28/26/22AWG, High Flex Rated TPE, Violet, 1.0M - CAU3VISHFAMB-1M - L-com, Inc.
North Andover, MA, United States
High Flex USB 3.0 Cable Assembly, A Male to Micro B Male w/ Machine Vision Thumbscrews, 28/26/22AWG, High Flex Rated TPE, Violet, 1.0M
CAU3VISHFAMB-1M
High Flex USB 3.0 Cable Assembly, A Male to Micro B Male w/ Machine Vision Thumbscrews, 28/26/22AWG, High Flex Rated TPE, Violet, 1.0M CAU3VISHFAMB-1M
L-com's CAU3VISHF series of USB 3.0 cables deliver fast performance coupled with a rugged design. Special continuous motion TPE cable allows the assembly to be flexed up to one million times without degradation of performance. These cables are made for applications where ordinary USB cables would fail. Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. These cables are excellent for automation and factory use. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order these high flex cables online today. Features High flex and continuous motion rated for a minimum of 1 million flex cycles Assembly built to USB 3.0 standards and speeds Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required UL Style 21445, VW-1 violet TPE jacket 22AWG power conductors for maximum current Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement

L-com's CAU3VISHF series of USB 3.0 cables deliver fast performance coupled with a rugged design. Special continuous motion TPE cable allows the assembly to be flexed up to one million times without degradation of performance. These cables are made for applications where ordinary USB cables would fail. Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. These cables are excellent for automation and factory use. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order these high flex cables online today.

Features

  • High flex and continuous motion rated for a minimum of 1 million flex cycles
  • Assembly built to USB 3.0 standards and speeds
  • Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required
  • UL Style 21445, VW-1 violet TPE jacket
  • 22AWG power conductors for maximum current

Application

  • Industrial or Factory Automation
  • Process engineering
  • Machine Vision applications
  • Data acquisition or PLC communications
  • Test and measurement
Supplier's Site
Usb Cord, 3.0 A Plug-Micro B Plug, 3.3Ft; Connector To Connector L-Com - 74AH3407 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 A Plug-Micro B Plug, 3.3Ft; Connector To Connector L-Com
74AH3407
Usb Cord, 3.0 A Plug-Micro B Plug, 3.3Ft; Connector To Connector L-Com 74AH3407
USB CORD, 3.0 A PLUG-MICRO B PLUG, 3.3FT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Violet; Electronic Marking:

USB CORD, 3.0 A PLUG-MICRO B PLUG, 3.3FT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Violet; Electronic Marking:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3VISHFAMB-1M 74AH3407
Product Name High Flex USB 3.0 Cable Assembly, A Male to Micro B Male w/ Machine Vision Thumbscrews, 28/26/22AWG, High Flex Rated TPE, Violet, 1.0M Usb Cord, 3.0 A Plug-Micro B Plug, 3.3Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1828862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details