L-com, Inc. High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, Vision Thumbscrews, 28/26/22AWG, VW-1 PVC, Black, 1.0m CAU3HFAMBV-BLK-1M

Description
L-com's industry leading USB cable assembly selection now includes High Flex, Drag Chain rated USB cables. The CAU3HFAMBV family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and Machine Vision cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. The CAU3HFAMBV-BLK-1M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug with Machine Vision thumbscrews for secure lock-down Vision applications. The CAU3HFAMBV is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Contact L-com with technical questions and buy CAU3HFAMBV cables online today. Features High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD Micro B type cables recommended for video transfer only Connectors are A male/plug type to Micro B male/plug with Machine Vision thumbscrews Built with 20276 style, VW-1 flame rated, PVC black jacket 22AWG power conductors for maximum power transfer current Application Industrial or Factory Automation Test and Measurement Video Transfer for Machine Vision Cameras Process Engineering Data acquisition or PLC communications
Datasheet
Description
L-com's industry leading USB cable assembly selection now includes High Flex, Drag Chain rated USB cables. The CAU3HFAMBV family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and Machine Vision cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. The CAU3HFAMBV-BLK-1M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug with Machine Vision thumbscrews for secure lock-down Vision applications. The CAU3HFAMBV is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Contact L-com with technical questions and buy CAU3HFAMBV cables online today. Features High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD Micro B type cables recommended for video transfer only Connectors are A male/plug type to Micro B male/plug with Machine Vision thumbscrews Built with 20276 style, VW-1 flame rated, PVC black jacket 22AWG power conductors for maximum power transfer current Application Industrial or Factory Automation Test and Measurement Video Transfer for Machine Vision Cameras Process Engineering Data acquisition or PLC communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, Vision Thumbscrews, 28/26/22AWG, VW-1 PVC, Black, 1.0m - CAU3HFAMBV-BLK-1M - L-com, Inc.
North Andover, MA, United States
High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, Vision Thumbscrews, 28/26/22AWG, VW-1 PVC, Black, 1.0m
CAU3HFAMBV-BLK-1M
High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, Vision Thumbscrews, 28/26/22AWG, VW-1 PVC, Black, 1.0m CAU3HFAMBV-BLK-1M
L-com's industry leading USB cable assembly selection now includes High Flex, Drag Chain rated USB cables. The CAU3HFAMBV family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and Machine Vision cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. The CAU3HFAMBV-BLK-1M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug with Machine Vision thumbscrews for secure lock-down Vision applications. The CAU3HFAMBV is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Contact L-com with technical questions and buy CAU3HFAMBV cables online today. Features High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD Micro B type cables recommended for video transfer only Connectors are A male/plug type to Micro B male/plug with Machine Vision thumbscrews Built with 20276 style, VW-1 flame rated, PVC black jacket 22AWG power conductors for maximum power transfer current Application Industrial or Factory Automation Test and Measurement Video Transfer for Machine Vision Cameras Process Engineering Data acquisition or PLC communications

L-com's industry leading USB cable assembly selection now includes High Flex, Drag Chain rated USB cables. The CAU3HFAMBV family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and Machine Vision cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. The CAU3HFAMBV-BLK-1M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug with Machine Vision thumbscrews for secure lock-down Vision applications. The CAU3HFAMBV is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Contact L-com with technical questions and buy CAU3HFAMBV cables online today.

Features

  • High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD
  • Micro B type cables recommended for video transfer only
  • Connectors are A male/plug type to Micro B male/plug with Machine Vision thumbscrews
  • Built with 20276 style, VW-1 flame rated, PVC black jacket
  • 22AWG power conductors for maximum power transfer current

Application

  • Industrial or Factory Automation
  • Test and Measurement
  • Video Transfer for Machine Vision Cameras
  • Process Engineering
  • Data acquisition or PLC communications
Supplier's Site
Usb Cable, 3.0 A Plug-Micro B Plug, 1M; Cable Length Metric L-Com - 80AJ9409 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Micro B Plug, 1M; Cable Length Metric L-Com
80AJ9409
Usb Cable, 3.0 A Plug-Micro B Plug, 1M; Cable Length Metric L-Com 80AJ9409
USB CABLE, 3.0 A PLUG-MICRO B PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:CAU3HFAMBV Series; Connector to Connector:Type A Plug to Micro Type B Plug; USB Standard:USB 3.0

USB CABLE, 3.0 A PLUG-MICRO B PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:CAU3HFAMBV Series; Connector to Connector:Type A Plug to Micro Type B Plug; USB Standard:USB 3.0

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3HFAMBV-BLK-1M 80AJ9409
Product Name High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, Vision Thumbscrews, 28/26/22AWG, VW-1 PVC, Black, 1.0m Usb Cable, 3.0 A Plug-Micro B Plug, 1M; Cable Length Metric L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details