L-com, Inc. High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 0.5m CAU3HFAMB-BLK-05M

Description
An industry leader in USB cable selection, L-com now offers High Flex, Drag Chain rated USB assemblies. The CAU3HFAMB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Among the most rugged USB cables ever produced by the experts at L-com, these assemblies are tested for 5 million flex cycles in U-type drag chain applications. The CAU3HFAMB-BLK-05M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug. Built with high flex, drag chain rated bulk cable, the CAU3HFAMB family is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. The cable jacket is 20276 style and commands a VW-1 flame rating. Molded connector ends offer extra durability. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, components, adapters and accessories. Contact L-com with technical questions and buy CAU3HFAMB cables online today. Features Connectors are type A female/jack to 90° Left angle type A male/plug USB 3.0 speeds with transfer rates of up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for max power transfer Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras Process Engineering Data acquisition or PLC communications
Datasheet
Description
An industry leader in USB cable selection, L-com now offers High Flex, Drag Chain rated USB assemblies. The CAU3HFAMB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Among the most rugged USB cables ever produced by the experts at L-com, these assemblies are tested for 5 million flex cycles in U-type drag chain applications. The CAU3HFAMB-BLK-05M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug. Built with high flex, drag chain rated bulk cable, the CAU3HFAMB family is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. The cable jacket is 20276 style and commands a VW-1 flame rating. Molded connector ends offer extra durability. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, components, adapters and accessories. Contact L-com with technical questions and buy CAU3HFAMB cables online today. Features Connectors are type A female/jack to 90° Left angle type A male/plug USB 3.0 speeds with transfer rates of up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for max power transfer Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras Process Engineering Data acquisition or PLC communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 0.5m - CAU3HFAMB-BLK-05M - L-com, Inc.
North Andover, MA, United States
High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 0.5m
CAU3HFAMB-BLK-05M
High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 0.5m CAU3HFAMB-BLK-05M
An industry leader in USB cable selection, L-com now offers High Flex, Drag Chain rated USB assemblies. The CAU3HFAMB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Among the most rugged USB cables ever produced by the experts at L-com, these assemblies are tested for 5 million flex cycles in U-type drag chain applications. The CAU3HFAMB-BLK-05M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug. Built with high flex, drag chain rated bulk cable, the CAU3HFAMB family is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. The cable jacket is 20276 style and commands a VW-1 flame rating. Molded connector ends offer extra durability. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, components, adapters and accessories. Contact L-com with technical questions and buy CAU3HFAMB cables online today. Features Connectors are type A female/jack to 90° Left angle type A male/plug USB 3.0 speeds with transfer rates of up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for max power transfer Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras Process Engineering Data acquisition or PLC communications

An industry leader in USB cable selection, L-com now offers High Flex, Drag Chain rated USB assemblies. The CAU3HFAMB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Among the most rugged USB cables ever produced by the experts at L-com, these assemblies are tested for 5 million flex cycles in U-type drag chain applications. The CAU3HFAMB-BLK-05M from L-com is a high flex, drag chain rated USB cable assembly. Its connectors are A type male/plug to Micro B type male/plug. Built with high flex, drag chain rated bulk cable, the CAU3HFAMB family is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. The cable jacket is 20276 style and commands a VW-1 flame rating. Molded connector ends offer extra durability. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Micro B type USB high flex assemblies are recommended for video transfer use only. Since 1982, L-com has been offering high quality USB cables, components, adapters and accessories. Contact L-com with technical questions and buy CAU3HFAMB cables online today.

Features

  • Connectors are type A female/jack to 90° Left angle type A male/plug
  • USB 3.0 speeds with transfer rates of up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • UL Style 2725 PVC jacket in blue
  • 22AWG power conductors for max power transfer

Application

  • Industrial or Factory Automation
  • Test and Measurement
  • Video Transfer for Cameras
  • Process Engineering
  • Data acquisition or PLC communications
Supplier's Site
Usb Cable, 3.0 A Plug-Micro B Plug, 0.5M; Cable Length Metric L-Com - 80AJ9403 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Micro B Plug, 0.5M; Cable Length Metric L-Com
80AJ9403
Usb Cable, 3.0 A Plug-Micro B Plug, 0.5M; Cable Length Metric L-Com 80AJ9403
USB CABLE, 3.0 A PLUG-MICRO B PLUG, 0.5M; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Jacket Color:Black; Product Range:CAU3HFAMB Series; Connector to Connector:Type A Plug to Micro Type B Plug; USB Standard:USB 3.0

USB CABLE, 3.0 A PLUG-MICRO B PLUG, 0.5M; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Jacket Color:Black; Product Range:CAU3HFAMB Series; Connector to Connector:Type A Plug to Micro Type B Plug; USB Standard:USB 3.0

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3HFAMB-BLK-05M 80AJ9403
Product Name High Flex Drag Chain USB Cable Assembly, Type A Male Plug to Micro Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 0.5m Usb Cable, 3.0 A Plug-Micro B Plug, 0.5M; Cable Length Metric L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers