L-com, Inc. High Flex Drag Chain USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 2.0m CAU3HFAB-BLK-2M

Description
Long an industry leader in offering a selection of USB 3.0 cable assemblies, L-com now offers High Flex, Drag Chain rated USB cables. The CAU3HFAB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. L-com's CAU3HFAB-BLK-2M is a high flex, drag chain rated USB cable assembly that is rated for 3.0 USB applications. Its connectors are A type male/plug to B type male/plug . The CAU3HFAB is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. USB 3.0 cables supports speeds of up to 4.8Gpbs. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Buy CAU3HFAB cables online and contact L-com for application support today. Features High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD Assembly built to USB 3.0 standards and speeds Connectors are A male/plug type to B male/plug Built with 20276 style, VW-1 flame rated, PVC black jacket 22AWG power conductors for maximum power transfer current Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras Process Engineering Data acquisition or PLC communications
Datasheet
Description
Long an industry leader in offering a selection of USB 3.0 cable assemblies, L-com now offers High Flex, Drag Chain rated USB cables. The CAU3HFAB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. L-com's CAU3HFAB-BLK-2M is a high flex, drag chain rated USB cable assembly that is rated for 3.0 USB applications. Its connectors are A type male/plug to B type male/plug . The CAU3HFAB is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. USB 3.0 cables supports speeds of up to 4.8Gpbs. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Buy CAU3HFAB cables online and contact L-com for application support today. Features High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD Assembly built to USB 3.0 standards and speeds Connectors are A male/plug type to B male/plug Built with 20276 style, VW-1 flame rated, PVC black jacket 22AWG power conductors for maximum power transfer current Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras Process Engineering Data acquisition or PLC communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flex Drag Chain USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 2.0m - CAU3HFAB-BLK-2M - L-com, Inc.
North Andover, MA, United States
High Flex Drag Chain USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 2.0m
CAU3HFAB-BLK-2M
High Flex Drag Chain USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 2.0m CAU3HFAB-BLK-2M
Long an industry leader in offering a selection of USB 3.0 cable assemblies, L-com now offers High Flex, Drag Chain rated USB cables. The CAU3HFAB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. L-com's CAU3HFAB-BLK-2M is a high flex, drag chain rated USB cable assembly that is rated for 3.0 USB applications. Its connectors are A type male/plug to B type male/plug . The CAU3HFAB is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. USB 3.0 cables supports speeds of up to 4.8Gpbs. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Buy CAU3HFAB cables online and contact L-com for application support today. Features High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD Assembly built to USB 3.0 standards and speeds Connectors are A male/plug type to B male/plug Built with 20276 style, VW-1 flame rated, PVC black jacket 22AWG power conductors for maximum power transfer current Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras Process Engineering Data acquisition or PLC communications

Long an industry leader in offering a selection of USB 3.0 cable assemblies, L-com now offers High Flex, Drag Chain rated USB cables. The CAU3HFAB family is made for continuous motion, high flex and drag chain use and is perfect for factory automation and cameras. Tested for 5 million flex cycles in U-type drag chain applications, these are among the most rugged USB cables ever produced by the experts at L-com. L-com's CAU3HFAB-BLK-2M is a high flex, drag chain rated USB cable assembly that is rated for 3.0 USB applications. Its connectors are A type male/plug to B type male/plug . The CAU3HFAB is built with a high flex, drag chain rated bulk cable that is rated to 5,000,000 flex cycles and utilizes 22AWG power conductors for maximum power transfer capability. USB 3.0 cables supports speeds of up to 4.8Gpbs. Molded connector ends offer extra durability. The cable jacket is 20276 style and commands a VW-1 flame rating. Available connector types include A, B, Micro B and Micro B with Machine Vision thumbscrews. Since 1982, L-com has been offering high quality USB cables, adapters, components and accessories. Buy CAU3HFAB cables online and contact L-com for application support today.

Features

  • High flex, continuous motion and type-U drag chain rated for a minimum of 5 million cycles at 8x the cable OD
  • Assembly built to USB 3.0 standards and speeds
  • Connectors are A male/plug type to B male/plug
  • Built with 20276 style, VW-1 flame rated, PVC black jacket
  • 22AWG power conductors for maximum power transfer current

Application

  • Industrial or Factory Automation
  • Test and Measurement
  • Video Transfer for Cameras
  • Process Engineering
  • Data acquisition or PLC communications
Supplier's Site
Usb Cable, 3.0 Type A Plug-B Plug, 2M; Connector To Connector L-Com - 80AJ9401 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-B Plug, 2M; Connector To Connector L-Com
80AJ9401
Usb Cable, 3.0 Type A Plug-B Plug, 2M; Connector To Connector L-Com 80AJ9401
USB CABLE, 3.0 TYPE A PLUG-B PLUG, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:

USB CABLE, 3.0 TYPE A PLUG-B PLUG, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3HFAB-BLK-2M 80AJ9401
Product Name High Flex Drag Chain USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, 20276 VW-1 PVC, Black, 2.0m Usb Cable, 3.0 Type A Plug-B Plug, 2M; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details