L-com, Inc. Ruggedized USB 3.0 Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M CAU3DCVISAMB-3M

Description
L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today. Features Ruggedized Die-cast metal USB connectors Type A connector comes with optional Machine Vision bracket for use with Vision applications; Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement
Description
L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today. Features Ruggedized Die-cast metal USB connectors Type A connector comes with optional Machine Vision bracket for use with Vision applications; Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Ruggedized USB 3.0 Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M - CAU3DCVISAMB-3M - L-com, Inc.
North Andover, MA, United States
Ruggedized USB 3.0 Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M
CAU3DCVISAMB-3M
Ruggedized USB 3.0 Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M CAU3DCVISAMB-3M
L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today. Features Ruggedized Die-cast metal USB connectors Type A connector comes with optional Machine Vision bracket for use with Vision applications; Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement

L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today.

Features

  • Ruggedized Die-cast metal USB connectors
  • Type A connector comes with optional Machine Vision bracket for use with Vision applications; Micro B connector has built in Machine Vision thumbscrews that can be pushed back if not required
  • Assembly built to USB 3.0 standards and speeds
  • UL2725 style black PVC jacket
  • 22AWG power conductors for maximum USB power transfer

Application

  • Industrial or Factory Automation
  • Process engineering
  • Machine Vision applications
  • Data acquisition or PLC communications
  • Test and measurement
Supplier's Site
Usb Cord, 3.0 A Plug-Micro B Plug, 9.8Ft; Connector To Connector L-Com - 74AH3406 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 A Plug-Micro B Plug, 9.8Ft; Connector To Connector L-Com
74AH3406
Usb Cord, 3.0 A Plug-Micro B Plug, 9.8Ft; Connector To Connector L-Com 74AH3406
USB CORD, 3.0 A PLUG-MICRO B PLUG, 9.8FT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:

USB CORD, 3.0 A PLUG-MICRO B PLUG, 9.8FT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3DCVISAMB-3M 74AH3406
Product Name Ruggedized USB 3.0 Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M Usb Cord, 3.0 A Plug-Micro B Plug, 9.8Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details