L-com, Inc. Ruggedized USB 3.0 Cable Assembly, A Male to C Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M CAU3DCVISAC-3M

Description
L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today. Features Ruggedized Die-cast metal USB connectors Both A and C type connectors come with optional Machine Vision brackets for use with Vision applications Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement
Description
L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today. Features Ruggedized Die-cast metal USB connectors Both A and C type connectors come with optional Machine Vision brackets for use with Vision applications Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Ruggedized USB 3.0 Cable Assembly, A Male to C Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M - CAU3DCVISAC-3M - L-com, Inc.
North Andover, MA, United States
Ruggedized USB 3.0 Cable Assembly, A Male to C Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M
CAU3DCVISAC-3M
Ruggedized USB 3.0 Cable Assembly, A Male to C Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M CAU3DCVISAC-3M
L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today. Features Ruggedized Die-cast metal USB connectors Both A and C type connectors come with optional Machine Vision brackets for use with Vision applications Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Application Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement

L-com's CAU3DCVIS series of USB 3.0 cables deliver fast performance coupled with a rugged design. Die-cast metal USB connector shells make these assemblies able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today.

Features

  • Ruggedized Die-cast metal USB connectors
  • Both A and C type connectors come with optional Machine Vision brackets for use with Vision applications
  • Assembly built to USB 3.0 standards and speeds
  • UL2725 style black PVC jacket
  • 22AWG power conductors for maximum USB power transfer

Application

  • Industrial or Factory Automation
  • Process engineering
  • Machine Vision applications
  • Data acquisition or PLC communications
  • Test and measurement
Supplier's Site
Usb Cable, 3.0 A Plug-C Plug, 9.8Ft; Connector To Connector L-Com - 74AH3403 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-C Plug, 9.8Ft; Connector To Connector L-Com
74AH3403
Usb Cable, 3.0 A Plug-C Plug, 9.8Ft; Connector To Connector L-Com 74AH3403
USB CABLE, 3.0 A PLUG-C PLUG, 9.8FT; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:

USB CABLE, 3.0 A PLUG-C PLUG, 9.8FT; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3DCVISAC-3M 74AH3403
Product Name Ruggedized USB 3.0 Cable Assembly, A Male to C Male with Die Cast Shells and Optional Vision Thumbscrews, 28/26/22AWG, PVC, BLK, 3.0M Usb Cable, 3.0 A Plug-C Plug, 9.8Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details