L-com, Inc. USB 3.0 Cable Type A Male/Female Extension, 2.0M CAU3AX-2M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Color is blue Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Type A female connectors for cable extension Application Video Transfer Data Acquisition Data Storage
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Color is blue Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Type A female connectors for cable extension Application Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A Male/Female Extension, 2.0M - CAU3AX-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A Male/Female Extension, 2.0M
CAU3AX-2M
USB 3.0 Cable Type A Male/Female Extension, 2.0M CAU3AX-2M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Color is blue Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Type A female connectors for cable extension Application Video Transfer Data Acquisition Data Storage

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Color is blue
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type A male to Type A female connectors for cable extension

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Cbl Usb 3.0 Type A M/f 2 Mtr Rohs Compliant L-Com - 23T5191 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A M/f 2 Mtr Rohs Compliant L-Com
23T5191
Cbl Usb 3.0 Type A M/f 2 Mtr Rohs Compliant L-Com 23T5191
CBL USB 3.0 TYPE A M/F 2 MTR ROHS COMPLIANT: YES

CBL USB 3.0 TYPE A M/F 2 MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AX-2M 23T5191
Product Name USB 3.0 Cable Type A Male/Female Extension, 2.0M Cbl Usb 3.0 Type A M/f 2 Mtr Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details