L-com, Inc. USB 3.0 Cable Type A - Micro B, 3.0m CAU3AMICB-3M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Color is blue Type A male to Type Micro B male connectors Application Data Storage Video Transfer Data Acquisition
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Color is blue Type A male to Type Micro B male connectors Application Data Storage Video Transfer Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - Micro B, 3.0m - CAU3AMICB-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - Micro B, 3.0m
CAU3AMICB-3M
USB 3.0 Cable Type A - Micro B, 3.0m CAU3AMICB-3M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Color is blue Type A male to Type Micro B male connectors Application Data Storage Video Transfer Data Acquisition

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters
  • Color is blue
  • Type A male to Type Micro B male connectors

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Cbl Usb 3.0 Type A/mic B 3M L-Com - 23T5187 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A/mic B 3M L-Com
23T5187
Cbl Usb 3.0 Type A/mic B 3M L-Com 23T5187
CBL USB 3.0 TYPE A/MIC B 3M

CBL USB 3.0 TYPE A/MIC B 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AMICB-3M 23T5187
Product Name USB 3.0 Cable Type A - Micro B, 3.0m Cbl Usb 3.0 Type A/mic B 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers