L-com, Inc. USB 3.0 Cable Type A - B, 1.0m CAU3AB-1M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Acquisition Data Storage Video Transfer
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Acquisition Data Storage Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - B, 1.0m - CAU3AB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - B, 1.0m
CAU3AB-1M
USB 3.0 Cable Type A - B, 1.0m CAU3AB-1M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Acquisition Data Storage Video Transfer

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters
  • Color is blue
  • Type A male to Type B male connectors

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Usb Cable, 3.0, A Plug-B Plug, 3.3Ft; Connector To Connector L-Com - 23T5180 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A Plug-B Plug, 3.3Ft; Connector To Connector L-Com
23T5180
Usb Cable, 3.0, A Plug-B Plug, 3.3Ft; Connector To Connector L-Com 23T5180
USB CABLE, 3.0, A PLUG-B PLUG, 3.3FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:

USB CABLE, 3.0, A PLUG-B PLUG, 3.3FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AB-1M 23T5180
Product Name USB 3.0 Cable Type A - B, 1.0m Usb Cable, 3.0, A Plug-B Plug, 3.3Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/320-250 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 8.2 ft (25 dm)
View Details