L-com, Inc. USB 3.0 Cable Type A - B, 0.75m CAU3AB-075M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Acquisition Data Storage Video Transfer
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Acquisition Data Storage Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - B, 0.75m - CAU3AB-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - B, 0.75m
CAU3AB-075M
USB 3.0 Cable Type A - B, 0.75m CAU3AB-075M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Acquisition Data Storage Video Transfer

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters
  • Color is blue
  • Type A male to Type B male connectors

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 Type A/b 0.75 Mtr L-Com - 85T8861 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A/b 0.75 Mtr L-Com
85T8861
Cbl Usb 3.0 Type A/b 0.75 Mtr L-Com 85T8861
CBL USB 3.0 TYPE A/B 0.75 MTR

CBL USB 3.0 TYPE A/B 0.75 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AB-075M 85T8861
Product Name USB 3.0 Cable Type A - B, 0.75m Cbl Usb 3.0 Type A/b 0.75 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details