L-com, Inc. USB 3.0 Cable Type A - B, 0.5m CAU3AB-05M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Video Transfer Data Storage
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Video Transfer Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - B, 0.5m - CAU3AB-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - B, 0.5m
CAU3AB-05M
USB 3.0 Cable Type A - B, 0.5m CAU3AB-05M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Video Transfer Data Storage

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters
  • Color is blue
  • Type A male to Type B male connectors
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
Supplier's Site
Cbl Usb 3.0 Type A/b 0.5 Mtr L-Com - 23T5179 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A/b 0.5 Mtr L-Com
23T5179
Cbl Usb 3.0 Type A/b 0.5 Mtr L-Com 23T5179
CBL USB 3.0 TYPE A/B 0.5 MTR

CBL USB 3.0 TYPE A/B 0.5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AB-05M 23T5179
Product Name USB 3.0 Cable Type A - B, 0.5m Cbl Usb 3.0 Type A/b 0.5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers