L-com, Inc. USB 3.0 Cable Type A - B, 0.3m CAU3AB-03M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Color is blue Type A male to Type B male connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Color is blue Type A male to Type B male connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - B, 0.3m - CAU3AB-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - B, 0.3m
CAU3AB-03M
USB 3.0 Cable Type A - B, 0.3m CAU3AB-03M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Color is blue Type A male to Type B male connectors Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Color is blue
  • Type A male to Type B male connectors
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Cbl Usb 3.0 Type A/b 0.3 Mtr L-Com - 85T8860 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A/b 0.3 Mtr L-Com
85T8860
Cbl Usb 3.0 Type A/b 0.3 Mtr L-Com 85T8860
CBL USB 3.0 TYPE A/B 0.3 MTR

CBL USB 3.0 TYPE A/B 0.3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AB-03M 85T8860
Product Name USB 3.0 Cable Type A - B, 0.3m Cbl Usb 3.0 Type A/b 0.3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/100-1000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 32.81 ft (100 dm)
View Details