L-com, Inc. USB 3.0 Cable Type A - A, 0.3m CAU3AA-03M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Color is blue Type A male to Type A male connectors Application Data Storage Data Acquisition Video Transfer
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Color is blue Type A male to Type A male connectors Application Data Storage Data Acquisition Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - A, 0.3m - CAU3AA-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - A, 0.3m
CAU3AA-03M
USB 3.0 Cable Type A - A, 0.3m CAU3AA-03M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Color is blue Type A male to Type A male connectors Application Data Storage Data Acquisition Video Transfer

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Color is blue
  • Type A male to Type A male connectors

Application

  • Data Storage
  • Data Acquisition
  • Video Transfer
Supplier's Site
Usb Cable, 3.0, A Plug-A Plug, 11.8; Connector To Connector L-Com - 85T8858 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A Plug-A Plug, 11.8; Connector To Connector L-Com
85T8858
Usb Cable, 3.0, A Plug-A Plug, 11.8; Connector To Connector L-Com 85T8858
USB CABLE, 3.0, A PLUG-A PLUG, 11.8"; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:

USB CABLE, 3.0, A PLUG-A PLUG, 11.8"; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AA-03M 85T8858
Product Name USB 3.0 Cable Type A - A, 0.3m Usb Cable, 3.0, A Plug-A Plug, 11.8; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers