L-com, Inc. USB 3.0 Type C to Type Micro B Straight Connection 0.5 Meter CAU31CMICB-05M

Description
L-com's CAU31CMICB series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type Micro B connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features 30u gold plated connectors for repeated mating cycles Double shielded for superior EMI/RF protection Easy conversion to other USB formats without use of an adapter Fully molded connectors provide excellent strain relief Type-C USB cables allow connecting older peripheral devices to a new computer or connecting an older computer to new peripherals
Description
L-com's CAU31CMICB series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type Micro B connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features 30u gold plated connectors for repeated mating cycles Double shielded for superior EMI/RF protection Easy conversion to other USB formats without use of an adapter Fully molded connectors provide excellent strain relief Type-C USB cables allow connecting older peripheral devices to a new computer or connecting an older computer to new peripherals

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C to Type Micro B Straight Connection 0.5 Meter - CAU31CMICB-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C to Type Micro B Straight Connection 0.5 Meter
CAU31CMICB-05M
USB 3.0 Type C to Type Micro B Straight Connection 0.5 Meter CAU31CMICB-05M
L-com's CAU31CMICB series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type Micro B connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features 30u gold plated connectors for repeated mating cycles Double shielded for superior EMI/RF protection Easy conversion to other USB formats without use of an adapter Fully molded connectors provide excellent strain relief Type-C USB cables allow connecting older peripheral devices to a new computer or connecting an older computer to new peripherals

L-com's CAU31CMICB series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type Micro B connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • 30u gold plated connectors for repeated mating cycles
  • Double shielded for superior EMI/RF protection
  • Easy conversion to other USB formats without use of an adapter
  • Fully molded connectors provide excellent strain relief
  • Type-C USB cables allow connecting older peripheral devices to a new computer or connecting an older computer to new peripherals
Supplier's Site
Cbl Usb 3.0 Type C/micb 0.5Mtr L-Com - 23AK0842 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/micb 0.5Mtr L-Com
23AK0842
Cbl Usb 3.0 Type C/micb 0.5Mtr L-Com 23AK0842
CBL USB 3.0 TYPE C/MICB 0.5MTR

CBL USB 3.0 TYPE C/MICB 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CMICB-05M 23AK0842
Product Name USB 3.0 Type C to Type Micro B Straight Connection 0.5 Meter Cbl Usb 3.0 Type C/micb 0.5Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length - 3021105-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers