L-com, Inc. USB 3.0 Cables Type C female to Type A male 3M CAU31CFA-3M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Application Data storage Video transfer Data Acquisition
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Application Data storage Video transfer Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type C female to Type A male 3M - CAU31CFA-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type C female to Type A male 3M
CAU31CFA-3M
USB 3.0 Cables Type C female to Type A male 3M CAU31CFA-3M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Application Data storage Video transfer Data Acquisition

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief

Features

  • Color is Black
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type C male to Type A female connectors for cable extension
  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft

Application

  • Data storage
  • Video transfer
  • Data Acquisition
Supplier's Site
Cbl Usb 3.0 Type Cf/a 3 Mtr L-Com - 23AK0840 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type Cf/a 3 Mtr L-Com
23AK0840
Cbl Usb 3.0 Type Cf/a 3 Mtr L-Com 23AK0840
CBL USB 3.0 TYPE CF/A 3 MTR

CBL USB 3.0 TYPE CF/A 3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CFA-3M 23AK0840
Product Name USB 3.0 Cables Type C female to Type A male 3M Cbl Usb 3.0 Type Cf/a 3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details