L-com, Inc. USB 3.0 Cables Type C female to Type A male 2M CAU31CFA-2M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Application Data Acquisition Data storage Video transfer
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type C female to Type A male 2M - CAU31CFA-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type C female to Type A male 2M
CAU31CFA-2M
USB 3.0 Cables Type C female to Type A male 2M CAU31CFA-2M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Application Data Acquisition Data storage Video transfer

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft
  • Color is Black
  • Type C male to Type A female connectors for cable extension

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Cbl Usb 3.0 Type Cf/a 2 Mtr L-Com - 23AK0838 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type Cf/a 2 Mtr L-Com
23AK0838
Cbl Usb 3.0 Type Cf/a 2 Mtr L-Com 23AK0838
CBL USB 3.0 TYPE CF/A 2 MTR

CBL USB 3.0 TYPE CF/A 2 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CFA-2M 23AK0838
Product Name USB 3.0 Cables Type C female to Type A male 2M Cbl Usb 3.0 Type Cf/a 2 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details