L-com, Inc. USB 3.0 Cables Type C female to type A male 1M CAU31CFA-1M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video transfer Data Acquisition Data storage
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type C female to type A male 1M - CAU31CFA-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type C female to type A male 1M
CAU31CFA-1M
USB 3.0 Cables Type C female to type A male 1M CAU31CFA-1M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video transfer Data Acquisition Data storage

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief

Features

  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft
  • Color is Black
  • Type C male to Type A female connectors for cable extension
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Cbl Usb 3.0 Type Cf/a 1 Mtr L-Com - 23AK0837 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type Cf/a 1 Mtr L-Com
23AK0837
Cbl Usb 3.0 Type Cf/a 1 Mtr L-Com 23AK0837
CBL USB 3.0 TYPE CF/A 1 MTR

CBL USB 3.0 TYPE CF/A 1 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CFA-1M 23AK0837
Product Name USB 3.0 Cables Type C female to type A male 1M Cbl Usb 3.0 Type Cf/a 1 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details