L-com, Inc. USB 3.0 Cables Type C female to Type A male 0.5M CAU31CFA-05M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Application Data Acquisition Video transfer Data storage
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Application Data Acquisition Video transfer Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type C female to Type A male 0.5M - CAU31CFA-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type C female to Type A male 0.5M
CAU31CFA-05M
USB 3.0 Cables Type C female to Type A male 0.5M CAU31CFA-05M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Application Data Acquisition Video transfer Data storage

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief

Features

  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft
  • Color is Black
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type C male to Type A female connectors for cable extension

Application

  • Data Acquisition
  • Video transfer
  • Data storage
Supplier's Site
Cbl Usb 3.0 Type Cf/a 0.5 Mtr L-Com - 23AK0836 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type Cf/a 0.5 Mtr L-Com
23AK0836
Cbl Usb 3.0 Type Cf/a 0.5 Mtr L-Com 23AK0836
CBL USB 3.0 TYPE CF/A 0.5 MTR

CBL USB 3.0 TYPE CF/A 0.5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CFA-05M 23AK0836
Product Name USB 3.0 Cables Type C female to Type A male 0.5M Cbl Usb 3.0 Type Cf/a 0.5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers