L-com, Inc. USB 3.0 Type C straight male to Type C straight male cable 3M CAU31CC-3M

Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Gold plated connectors for repeated mating cycles USB Type C connector plug Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Application Data Acquisition Data storage Video transfer
Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Gold plated connectors for repeated mating cycles USB Type C connector plug Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C straight male to Type C straight male cable 3M - CAU31CC-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C straight male to Type C straight male cable 3M
CAU31CC-3M
USB 3.0 Type C straight male to Type C straight male cable 3M CAU31CC-3M
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Gold plated connectors for repeated mating cycles USB Type C connector plug Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Application Data Acquisition Data storage Video transfer

USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • Gold plated connectors for repeated mating cycles
  • USB Type C connector plug
  • Color Black
  • Double shielded for superior EMI protection
  • Fully molded connectors provide excellent strain relief

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Cbl Usb 3.0 Type C/c 3 Mtr L-Com - 23AK0833 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/c 3 Mtr L-Com
23AK0833
Cbl Usb 3.0 Type C/c 3 Mtr L-Com 23AK0833
CBL USB 3.0 TYPE C/C 3 MTR

CBL USB 3.0 TYPE C/C 3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CC-3M 23AK0833
Product Name USB 3.0 Type C straight male to Type C straight male cable 3M Cbl Usb 3.0 Type C/c 3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details