L-com, Inc. USB 3.0 Type C straight male to Type C straight male cable 2M CAU31CC-2M

Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage
Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C straight male to Type C straight male cable 2M - CAU31CC-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C straight male to Type C straight male cable 2M
CAU31CC-2M
USB 3.0 Type C straight male to Type C straight male cable 2M CAU31CC-2M
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage

USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • Color Black
  • Double shielded for superior EMI protection
  • Fully molded connectors provide excellent strain relief
  • Gold plated connectors for repeated mating cycles
  • USB Type C connector plug

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Cbl Usb 3.0 Type C/c 2 Mtr L-Com - 23AK0832 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/c 2 Mtr L-Com
23AK0832
Cbl Usb 3.0 Type C/c 2 Mtr L-Com 23AK0832
CBL USB 3.0 TYPE C/C 2 MTR

CBL USB 3.0 TYPE C/C 2 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CC-2M 23AK0832
Product Name USB 3.0 Type C straight male to Type C straight male cable 2M Cbl Usb 3.0 Type C/c 2 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details