L-com, Inc. USB 3.0 Type C straight male to Type C straight male cable 1M CAU31CC-1M

Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Data Acquisition Video transfer Data storage
Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Data Acquisition Video transfer Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C straight male to Type C straight male cable 1M - CAU31CC-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C straight male to Type C straight male cable 1M
CAU31CC-1M
USB 3.0 Type C straight male to Type C straight male cable 1M CAU31CC-1M
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Data Acquisition Video transfer Data storage

USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • Color Black
  • Double shielded for superior EMI protection
  • Fully molded connectors provide excellent strain relief
  • Gold plated connectors for repeated mating cycles
  • USB Type C connector plug

Application

  • Data Acquisition
  • Video transfer
  • Data storage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CAU31CC-1M
Product Name USB 3.0 Type C straight male to Type C straight male cable 1M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details