L-com, Inc. USB 3.0 Type C straight male to Type C straight male cable 0.5M CAU31CC-05M

Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage
Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C straight male to Type C straight male cable 0.5M - CAU31CC-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C straight male to Type C straight male cable 0.5M
CAU31CC-05M
USB 3.0 Type C straight male to Type C straight male cable 0.5M CAU31CC-05M
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage

USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • Color Black
  • Double shielded for superior EMI protection
  • Fully molded connectors provide excellent strain relief
  • Gold plated connectors for repeated mating cycles
  • USB Type C connector plug

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CAU31CC-05M
Product Name USB 3.0 Type C straight male to Type C straight male cable 0.5M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
USB Cables - 1863175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details