L-com, Inc. USB 3.0 Type C straight male to Type C straight male 0.3M CAU31CC-03M

Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Double shielded for superior EMI protection Color Black Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Data storage Data Acquisition Video transfer
Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Double shielded for superior EMI protection Color Black Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Data storage Data Acquisition Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C straight male to Type C straight male 0.3M - CAU31CC-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C straight male to Type C straight male 0.3M
CAU31CC-03M
USB 3.0 Type C straight male to Type C straight male 0.3M CAU31CC-03M
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Double shielded for superior EMI protection Color Black Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Data storage Data Acquisition Video transfer

USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • Double shielded for superior EMI protection
  • Color Black
  • Fully molded connectors provide excellent strain relief
  • Gold plated connectors for repeated mating cycles
  • USB Type C connector plug

Application

  • Data storage
  • Data Acquisition
  • Video transfer
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CAU31CC-03M
Product Name USB 3.0 Type C straight male to Type C straight male 0.3M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q421-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SI 32 (Angled)
View Details
3 suppliers