L-com, Inc. USB 3.0 Type C male to Type A female 3M CAU31CAF-3M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Application Data Acquisition Data storage Video transfer
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C male to Type A female 3M - CAU31CAF-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C male to Type A female 3M
CAU31CAF-3M
USB 3.0 Type C male to Type A female 3M CAU31CAF-3M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Type C male to Type A female connectors for cable extension Application Data Acquisition Data storage Video transfer

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft
  • Color is Black
  • Type C male to Type A female connectors for cable extension

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Cbl Usb 3.0 Type C/af 3 Mtr L-Com - 23AK0825 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/af 3 Mtr L-Com
23AK0825
Cbl Usb 3.0 Type C/af 3 Mtr L-Com 23AK0825
CBL USB 3.0 TYPE C/AF 3 MTR

CBL USB 3.0 TYPE C/AF 3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CAF-3M 23AK0825
Product Name USB 3.0 Type C male to Type A female 3M Cbl Usb 3.0 Type C/af 3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details