L-com, Inc. USB 3.0 Type C male to Type A female 2M CAU31CAF-2M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Transfer rates up to 4.8 Gbps Application Video transfer Data Acquisition Data storage
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Transfer rates up to 4.8 Gbps Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C male to Type A female 2M - CAU31CAF-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C male to Type A female 2M
CAU31CAF-2M
USB 3.0 Type C male to Type A female 2M CAU31CAF-2M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Transfer rates up to 4.8 Gbps Application Video transfer Data Acquisition Data storage

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief.

Features

  • Color is Black
  • Fully shielded to provide maximum protection against EMI/RFI
  • Type C male to Type A female connectors for cable extension
  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft
  • Transfer rates up to 4.8 Gbps

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Cbl Usb 3.0 Type C/af 2 Mtr L-Com - 23AK0823 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/af 2 Mtr L-Com
23AK0823
Cbl Usb 3.0 Type C/af 2 Mtr L-Com 23AK0823
CBL USB 3.0 TYPE C/AF 2 MTR

CBL USB 3.0 TYPE C/AF 2 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CAF-2M 23AK0823
Product Name USB 3.0 Type C male to Type A female 2M Cbl Usb 3.0 Type C/af 2 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details