L-com, Inc. USB 3.0 Type C male to Type A female 0.3M CAU31CAF-03M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Application Data Acquisition Video transfer Data storage
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Application Data Acquisition Video transfer Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C male to Type A female 0.3M - CAU31CAF-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C male to Type A female 0.3M
CAU31CAF-03M
USB 3.0 Type C male to Type A female 0.3M CAU31CAF-03M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. Features Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Application Data Acquisition Video transfer Data storage

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief.

Features

  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft
  • Color is Black
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type C male to Type A female connectors for cable extension

Application

  • Data Acquisition
  • Video transfer
  • Data storage
Supplier's Site
Cbl Usb 3.0 Type C/af 0.3 Mtr L-Com - 23AK0820 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/af 0.3 Mtr L-Com
23AK0820
Cbl Usb 3.0 Type C/af 0.3 Mtr L-Com 23AK0820
CBL USB 3.0 TYPE C/AF 0.3 MTR

CBL USB 3.0 TYPE C/AF 0.3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CAF-03M 23AK0820
Product Name USB 3.0 Type C male to Type A female 0.3M Cbl Usb 3.0 Type C/af 0.3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details