L-com, Inc. USB 2.0 Type C to C Straight Connection 5 Meter CAU2CC-5M

Description
L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features 30u gold plated connectors for repeated mating cycles Double shielded for superior EMI/RF protection Easy conversion to other USB formats without use of an adapter Fully molded connectors provide excellent strain relief Type-C to C 2.0 USB cables for low speed applications
Description
L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features 30u gold plated connectors for repeated mating cycles Double shielded for superior EMI/RF protection Easy conversion to other USB formats without use of an adapter Fully molded connectors provide excellent strain relief Type-C to C 2.0 USB cables for low speed applications

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type C to C Straight Connection 5 Meter - CAU2CC-5M - L-com, Inc.
North Andover, MA, United States
USB 2.0 Type C to C Straight Connection 5 Meter
CAU2CC-5M
USB 2.0 Type C to C Straight Connection 5 Meter CAU2CC-5M
L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features 30u gold plated connectors for repeated mating cycles Double shielded for superior EMI/RF protection Easy conversion to other USB formats without use of an adapter Fully molded connectors provide excellent strain relief Type-C to C 2.0 USB cables for low speed applications

L-com's CAU2CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 2.0 Type C to USB 2.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • 30u gold plated connectors for repeated mating cycles
  • Double shielded for superior EMI/RF protection
  • Easy conversion to other USB formats without use of an adapter
  • Fully molded connectors provide excellent strain relief
  • Type-C to C 2.0 USB cables for low speed applications
Supplier's Site
Cbl Usb 2.0 Type C/c 5 Mtr L-Com - 23AK0803 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 2.0 Type C/c 5 Mtr L-Com
23AK0803
Cbl Usb 2.0 Type C/c 5 Mtr L-Com 23AK0803
CBL USB 2.0 TYPE C/C 5 MTR

CBL USB 2.0 TYPE C/C 5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU2CC-5M 23AK0803
Product Name USB 2.0 Type C to C Straight Connection 5 Meter Cbl Usb 2.0 Type C/c 5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details