L-com, Inc. Slimline SATA Cable Assembly, w/Power +Data Connectors, 8" CASSA-8

Description
L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today! Features Available in 8" and 18" lengths Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector Supports data transfer rates of up to 3G bps Molded backshells provide durability and increased strength at cable entry point Used with slimline SATA drives and optical drives Application Hard disk drives Data transfer External storage
Description
L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today! Features Available in 8" and 18" lengths Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector Supports data transfer rates of up to 3G bps Molded backshells provide durability and increased strength at cable entry point Used with slimline SATA drives and optical drives Application Hard disk drives Data transfer External storage

Suppliers

Company
Product
Description
Supplier Links
Slimline SATA Cable Assembly, w/Power +Data Connectors, 8
North Andover, MA, United States
Slimline SATA Cable Assembly, w/Power +Data Connectors, 8"
CASSA-8
Slimline SATA Cable Assembly, w/Power +Data Connectors, 8" CASSA-8
L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today! Features Available in 8" and 18" lengths Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector Supports data transfer rates of up to 3G bps Molded backshells provide durability and increased strength at cable entry point Used with slimline SATA drives and optical drives Application Hard disk drives Data transfer External storage

L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today!

Features

  • Available in 8" and 18" lengths
  • Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector
  • Supports data transfer rates of up to 3G bps
  • Molded backshells provide durability and increased strength at cable entry point
  • Used with slimline SATA drives and optical drives

Application

  • Hard disk drives
  • Data transfer
  • External storage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CASSA-8
Product Name Slimline SATA Cable Assembly, w/Power +Data Connectors, 8"
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details