L-com, Inc. Slimline SATA Cable Assembly, w/Power +Data Connectors, 18" CASSA-18

Description
L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today! Features Available in 8" and 18" lengths Supports data transfer rates of up to 3G bps Used with slimline SATA drives and optical drives Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector Molded backshells provide durability and increased strength at cable entry point Application Data transfer External storage Hard disk drives
Description
L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today! Features Available in 8" and 18" lengths Supports data transfer rates of up to 3G bps Used with slimline SATA drives and optical drives Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector Molded backshells provide durability and increased strength at cable entry point Application Data transfer External storage Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
Slimline SATA Cable Assembly, w/Power +Data Connectors, 18
North Andover, MA, United States
Slimline SATA Cable Assembly, w/Power +Data Connectors, 18"
CASSA-18
Slimline SATA Cable Assembly, w/Power +Data Connectors, 18" CASSA-18
L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today! Features Available in 8" and 18" lengths Supports data transfer rates of up to 3G bps Used with slimline SATA drives and optical drives Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector Molded backshells provide durability and increased strength at cable entry point Application Data transfer External storage Hard disk drives

L-com's CASSA slim SATA cables are now available for slimline SATA drives. These assemblies feature compact power and data connector plugs which directly connect into a slimline data drive and splits into a standard latching SATA cable plus a 4 position power connector. Our quality constructed slim line SATA cables support data transfer rates up to 3 Gbps. Order online today!

Features

  • Available in 8" and 18" lengths
  • Supports data transfer rates of up to 3G bps
  • Used with slimline SATA drives and optical drives
  • Features (1) combination power /data SATA connector, (1) latching SATA connector and (1) 4 pin power connector
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Cable Assy, Slimsata-Sata/pwr Conn, 18; Connector Type A L-Com - 84R9656 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Slimsata-Sata/pwr Conn, 18; Connector Type A L-Com
84R9656
Cable Assy, Slimsata-Sata/pwr Conn, 18; Connector Type A L-Com 84R9656
CABLE ASSY, SLIMSATA-SATA/PWR CONN, 18"; Connector Type A:Slim SATA 13 Position Receptacle; Connector Type B:SATA 7 Position Receptacle w/Latch, 4 Position Plug Power Connector; Cable Length - Imperial:18"; Jacket Color:Black, Red RoHS Compliant: Yes

CABLE ASSY, SLIMSATA-SATA/PWR CONN, 18"; Connector Type A:Slim SATA 13 Position Receptacle; Connector Type B:SATA 7 Position Receptacle w/Latch, 4 Position Plug Power Connector; Cable Length - Imperial:18"; Jacket Color:Black, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CASSA-18 84R9656
Product Name Slimline SATA Cable Assembly, w/Power +Data Connectors, 18" Cable Assy, Slimsata-Sata/pwr Conn, 18; Connector Type A L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products