L-com, Inc. Latching SATA Cable, Straight/Right Angle, 18" CASATARL-18

Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and one straight/one right angle polarized seven position connector. Custom lengths are available with modest minimum requirements. Features Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 6Gbps depending on the peripherals used Available in 8", 12", 16", 18", 24"and 36" lengths Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives
Datasheet
Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and one straight/one right angle polarized seven position connector. Custom lengths are available with modest minimum requirements. Features Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 6Gbps depending on the peripherals used Available in 8", 12", 16", 18", 24"and 36" lengths Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching SATA Cable, Straight/Right Angle, 18
North Andover, MA, United States
Latching SATA Cable, Straight/Right Angle, 18"
CASATARL-18
Latching SATA Cable, Straight/Right Angle, 18" CASATARL-18
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and one straight/one right angle polarized seven position connector. Custom lengths are available with modest minimum requirements. Features Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 6Gbps depending on the peripherals used Available in 8", 12", 16", 18", 24"and 36" lengths Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives

L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and one straight/one right angle polarized seven position connector. Custom lengths are available with modest minimum requirements.

Features

  • Right angle connector reduces cable strain for applications requiring a 90 degree bend
  • Supports transfer rates of up to 6Gbps depending on the peripherals used
  • Available in 8", 12", 16", 18", 24"and 36" lengths
  • Tight pitch seven position connectors save space compared to larger parallel ATA connectors
  • Used to provide secure latching Serial ATA connections

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Computer Cable, Sata, 18In, Red; Connector Type A L-Com - 08R6212 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 18In, Red; Connector Type A L-Com
08R6212
Computer Cable, Sata, 18In, Red; Connector Type A L-Com 08R6212
COMPUTER CABLE, SATA, 18IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Right Angle Receptacle w/Latch; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SATA, 18IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Right Angle Receptacle w/Latch; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CASATARL-18 08R6212
Product Name Latching SATA Cable, Straight/Right Angle, 18" Computer Cable, Sata, 18In, Red; Connector Type A L-Com
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details