L-com, Inc. SATA Cable, Straight/Right Angle, 1.0m CASATAR-1M

Description
Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements. Features Available in 0.5 & 1 meter lengths Meets SATA application requirements Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 3Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives
Datasheet
Description
Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements. Features Available in 0.5 & 1 meter lengths Meets SATA application requirements Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 3Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA Cable, Straight/Right Angle, 1.0m - CASATAR-1M - L-com, Inc.
North Andover, MA, United States
SATA Cable, Straight/Right Angle, 1.0m
CASATAR-1M
SATA Cable, Straight/Right Angle, 1.0m CASATAR-1M
Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements. Features Available in 0.5 & 1 meter lengths Meets SATA application requirements Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 3Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives

Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements.

Features

  • Available in 0.5 & 1 meter lengths
  • Meets SATA application requirements
  • Right angle connector reduces cable strain for applications requiring a 90 degree bend
  • Supports transfer rates of up to 3Gbps depending on the peripherals used
  • Tight pitch 7 position connectors save space compared to larger parallel ATA connectors

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Computer Cable, Sata, 1M, Red; Connector Type A L-Com - 89M7563 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 1M, Red; Connector Type A L-Com
89M7563
Computer Cable, Sata, 1M, Red; Connector Type A L-Com 89M7563
COMPUTER CABLE, SATA, 1M, RED; Connector Type A:SATA Receptacle; Connector Type B:SATA Right Angle Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Red; Product Range:-; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 1M, RED; Connector Type A:SATA Receptacle; Connector Type B:SATA Right Angle Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Red; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CASATAR-1M 89M7563
Product Name SATA Cable, Straight/Right Angle, 1.0m Computer Cable, Sata, 1M, Red; Connector Type A L-Com
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details