L-com, Inc. SATA Cable, Straight/Right Angle, 0.5m CASATAR-05M

Description
Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements. Features Meets SATA application requirements Available in 0.5 & 1 meter lengths Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 3Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives
Description
Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements. Features Meets SATA application requirements Available in 0.5 & 1 meter lengths Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 3Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SATA Cable, Straight/Right Angle, 0.5m - CASATAR-05M - L-com, Inc.
North Andover, MA, United States
SATA Cable, Straight/Right Angle, 0.5m
CASATAR-05M
SATA Cable, Straight/Right Angle, 0.5m CASATAR-05M
Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements. Features Meets SATA application requirements Available in 0.5 & 1 meter lengths Right angle connector reduces cable strain for applications requiring a 90 degree bend Supports transfer rates of up to 3Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives

Serial ATA (SATA) cables are replacing wide Parallel ATA ribbon cables in many applications. SATA cables are smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. These SATA cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and one straight/one right angle polarized seven position SATA connector. Custom length SATA cables are available with modest minimum requirements.

Features

  • Meets SATA application requirements
  • Available in 0.5 & 1 meter lengths
  • Right angle connector reduces cable strain for applications requiring a 90 degree bend
  • Supports transfer rates of up to 3Gbps depending on the peripherals used
  • Tight pitch 7 position connectors save space compared to larger parallel ATA connectors

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
CABLE ASSEMBLY, STRAIGHT TO RIGHT ANGLESATA, 0.5M - 70126460 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE ASSEMBLY, STRAIGHT TO RIGHT ANGLESATA, 0.5M
70126460
CABLE ASSEMBLY, STRAIGHT TO RIGHT ANGLESATA, 0.5M 70126460
CABLE ASSEMBLY, STRAIGHT TO RIGHT ANGLESATA, 0.5M

CABLE ASSEMBLY, STRAIGHT TO RIGHT ANGLESATA, 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number CASATAR-05M 70126460
Product Name SATA Cable, Straight/Right Angle, 0.5m CABLE ASSEMBLY, STRAIGHT TO RIGHT ANGLESATA, 0.5M
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details