L-com, Inc. Latching SATA Cable, Straight/Straight, 8" CASATAL-8

Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives
Datasheet
Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching SATA Cable, Straight/Straight, 8
North Andover, MA, United States
Latching SATA Cable, Straight/Straight, 8"
CASATAL-8
Latching SATA Cable, Straight/Straight, 8" CASATAL-8
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives

L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements.

Features

  • Available in 8", 12", 16", 18", 24"and 36" lengths
  • Straight connectors for standard plug in
  • Supports transfer rates of up to 6Gbps depending on the peripherals used
  • Tight pitch seven position connectors save space compared to larger parallel ATA connectors
  • Used to provide secure latching Serial ATA connections

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Cable Assemblies - Pluggable Cables - CASATAL-8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
CASATAL-8
Cable Assemblies - Pluggable Cables CASATAL-8
CBLSATA W/LATCH STR/STR 8""

CBLSATA W/LATCH STR/STR 8""

Supplier's Site
Computer Cable, Sata, 8In, Red; Connector Type A L-Com - 08R6209 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 8In, Red; Connector Type A L-Com
08R6209
Computer Cable, Sata, 8In, Red; Connector Type A L-Com 08R6209
COMPUTER CABLE, SATA, 8IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:Red; Product Range:-; Cable Length:8" RoHS Compliant: Yes

COMPUTER CABLE, SATA, 8IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:Red; Product Range:-; Cable Length:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CASATAL-8 CASATAL-8 08R6209
Product Name Latching SATA Cable, Straight/Straight, 8" Cable Assemblies - Pluggable Cables Computer Cable, Sata, 8In, Red; Connector Type A L-Com
Cable Length 0.6667 ft (2.03 dm) 0.6670 ft (2.03 dm) 0.6660 ft (2.03 dm)
Cable Shielding No Shielding; Unshielded
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 1828479 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.0830 ft (0.2530 dm)
View Details