L-com, Inc. Latching SATA Cable, Straight/Straight, 24" CASATAL-24

Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Application Hard disk drives Data transfer External storage
Datasheet
Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Application Hard disk drives Data transfer External storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching SATA Cable, Straight/Straight, 24
North Andover, MA, United States
Latching SATA Cable, Straight/Straight, 24"
CASATAL-24
Latching SATA Cable, Straight/Straight, 24" CASATAL-24
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Application Hard disk drives Data transfer External storage

L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements.

Features

  • Tight pitch seven position connectors save space compared to larger parallel ATA connectors
  • Used to provide secure latching Serial ATA connections
  • Available in 8", 12", 16", 18", 24"and 36" lengths
  • Straight connectors for standard plug in
  • Supports transfer rates of up to 6Gbps depending on the peripherals used

Application

  • Hard disk drives
  • Data transfer
  • External storage
Supplier's Site
Computer Cable, Sata, 24In, Red; Connector Type A L-Com - 08R6207 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 24In, Red; Connector Type A L-Com
08R6207
Computer Cable, Sata, 24In, Red; Connector Type A L-Com 08R6207
COMPUTER CABLE, SATA, 24IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Red; Product Range:-; Cable Length:24" RoHS Compliant: Yes

COMPUTER CABLE, SATA, 24IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Red; Product Range:-; Cable Length:24" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - CASATAL-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
CASATAL-24
Cable Assemblies - Pluggable Cables CASATAL-24
CBLSATA W/LATCH STR/STR 24""

CBLSATA W/LATCH STR/STR 24""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CASATAL-24 08R6207 CASATAL-24
Product Name Latching SATA Cable, Straight/Straight, 24" Computer Cable, Sata, 24In, Red; Connector Type A L-Com Cable Assemblies - Pluggable Cables
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Application Computer
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-2.5-Q9-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Connecting cable - 706-150/316-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details