L-com, Inc. Latching SATA Cable, Straight/Straight, 18" CASATAL-18

Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives
Datasheet
Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching SATA Cable, Straight/Straight, 18
North Andover, MA, United States
Latching SATA Cable, Straight/Straight, 18"
CASATAL-18
Latching SATA Cable, Straight/Straight, 18" CASATAL-18
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Available in 8", 12", 16", 18", 24"and 36" lengths Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Data transfer External storage Hard disk drives

L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements.

Features

  • Available in 8", 12", 16", 18", 24"and 36" lengths
  • Straight connectors for standard plug in
  • Supports transfer rates of up to 6Gbps depending on the peripherals used
  • Tight pitch seven position connectors save space compared to larger parallel ATA connectors
  • Used to provide secure latching Serial ATA connections

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Cable Assemblies - Pluggable Cables - CASATAL-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
CASATAL-18
Cable Assemblies - Pluggable Cables CASATAL-18
CBLSATA W/LATCH STR/STR 18""

CBLSATA W/LATCH STR/STR 18""

Supplier's Site
Computer Cable, Sata, 18In, Red; Connector Type A L-Com - 08R6206 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 18In, Red; Connector Type A L-Com
08R6206
Computer Cable, Sata, 18In, Red; Connector Type A L-Com 08R6206
COMPUTER CABLE, SATA, 18IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Red; Product Range:-; Cable Length:18" RoHS Compliant: Yes

COMPUTER CABLE, SATA, 18IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Red; Product Range:-; Cable Length:18" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CASATAL-18 CASATAL-18 08R6206
Product Name Latching SATA Cable, Straight/Straight, 18" Cable Assemblies - Pluggable Cables Computer Cable, Sata, 18In, Red; Connector Type A L-Com
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Cable Shielding No Shielding; Unshielded
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details