L-com, Inc. Latching SATA Cable, Straight/Straight, 12" CASATAL-12

Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Available in 8", 12", 16", 18", 24"and 36" lengths Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Hard disk drives Data transfer External storage
Datasheet
Description
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Available in 8", 12", 16", 18", 24"and 36" lengths Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Hard disk drives Data transfer External storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latching SATA Cable, Straight/Straight, 12
North Andover, MA, United States
Latching SATA Cable, Straight/Straight, 12"
CASATAL-12
Latching SATA Cable, Straight/Straight, 12" CASATAL-12
L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements. Features Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Available in 8", 12", 16", 18", 24"and 36" lengths Tight pitch seven position connectors save space compared to larger parallel ATA connectors Used to provide secure latching Serial ATA connections Application Hard disk drives Data transfer External storage

L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts and two straight polarized seven position connectors. Custom lengths are available with modest minimum requirements.

Features

  • Straight connectors for standard plug in
  • Supports transfer rates of up to 6Gbps depending on the peripherals used
  • Available in 8", 12", 16", 18", 24"and 36" lengths
  • Tight pitch seven position connectors save space compared to larger parallel ATA connectors
  • Used to provide secure latching Serial ATA connections

Application

  • Hard disk drives
  • Data transfer
  • External storage
Supplier's Site
Computer Cable, Sata, 12In, Red; Connector Type A L-Com - 08R6204 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 12In, Red; Connector Type A L-Com
08R6204
Computer Cable, Sata, 12In, Red; Connector Type A L-Com 08R6204
COMPUTER CABLE, SATA, 12IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red; Product Range:-; Cable Length:12" RoHS Compliant: Yes

COMPUTER CABLE, SATA, 12IN, RED; Connector Type A:SATA Receptacle w/Latch; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Red; Product Range:-; Cable Length:12" RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE ASSEMBLY, STRAIGHT SATA, LATCHING, 12 IN - 70126454 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE ASSEMBLY, STRAIGHT SATA, LATCHING, 12 IN
70126454
CABLE ASSEMBLY, STRAIGHT SATA, LATCHING, 12 IN 70126454
CABLE ASSEMBLY, STRAIGHT SATA, LATCHING, 12 IN

CABLE ASSEMBLY, STRAIGHT SATA, LATCHING, 12 IN

Supplier's Site
Cable Assemblies - Pluggable Cables - CASATAL-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
CASATAL-12
Cable Assemblies - Pluggable Cables CASATAL-12
CBLSATA W/LATCH STR/STR 12""

CBLSATA W/LATCH STR/STR 12""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CASATAL-12 08R6204 70126454 CASATAL-12
Product Name Latching SATA Cable, Straight/Straight, 12" Computer Cable, Sata, 12In, Red; Connector Type A L-Com CABLE ASSEMBLY, STRAIGHT SATA, LATCHING, 12 IN Cable Assemblies - Pluggable Cables
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Application Computer
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

KVM Cables - 1828850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; VGA Cable
Cable Shielding Braid; Aluminium-mylar, copper braid
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details