L-com, Inc. SATA Extension Cable, 20" CASATAEXT-20

Description
These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Connectors are 7 pin SATA male to female Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces Available in 12 and 20 inch lengths Gold contacts provide reliable connections with repeated mating cycles Supports transfer rates of up to 6Gbps depending on the peripherals used Application Data transfer External storage Hard disk drives
Description
These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Connectors are 7 pin SATA male to female Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces Available in 12 and 20 inch lengths Gold contacts provide reliable connections with repeated mating cycles Supports transfer rates of up to 6Gbps depending on the peripherals used Application Data transfer External storage Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SATA Extension Cable, 20
North Andover, MA, United States
SATA Extension Cable, 20"
CASATAEXT-20
SATA Extension Cable, 20" CASATAEXT-20
These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Connectors are 7 pin SATA male to female Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces Available in 12 and 20 inch lengths Gold contacts provide reliable connections with repeated mating cycles Supports transfer rates of up to 6Gbps depending on the peripherals used Application Data transfer External storage Hard disk drives

These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded.

Features

  • Connectors are 7 pin SATA male to female
  • Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces
  • Available in 12 and 20 inch lengths
  • Gold contacts provide reliable connections with repeated mating cycles
  • Supports transfer rates of up to 6Gbps depending on the peripherals used

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Cblserial Ata Extension 20 L-Com - 23T5163 - Newark, An Avnet Company
Chicago, IL, United States
Cblserial Ata Extension 20 L-Com
23T5163
Cblserial Ata Extension 20 L-Com 23T5163
CBLSERIAL ATA EXTENSION 20""

CBLSERIAL ATA EXTENSION 20""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CASATAEXT-20 23T5163
Product Name SATA Extension Cable, 20" Cblserial Ata Extension 20 L-Com
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details