L-com, Inc. SATA Extension Cable, 12" CASATAEXT-12

Description
These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Available in 12 and 20 inch lengths Connectors are 7 pin SATA male to female Supports transfer rates of up to 6Gbps depending on the peripherals used Gold contacts provide reliable connections with repeated mating cycles Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces Application Data transfer External storage Hard disk drives
Description
These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Available in 12 and 20 inch lengths Connectors are 7 pin SATA male to female Supports transfer rates of up to 6Gbps depending on the peripherals used Gold contacts provide reliable connections with repeated mating cycles Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces Application Data transfer External storage Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SATA Extension Cable, 12
North Andover, MA, United States
SATA Extension Cable, 12"
CASATAEXT-12
SATA Extension Cable, 12" CASATAEXT-12
These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Available in 12 and 20 inch lengths Connectors are 7 pin SATA male to female Supports transfer rates of up to 6Gbps depending on the peripherals used Gold contacts provide reliable connections with repeated mating cycles Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces Application Data transfer External storage Hard disk drives

These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded.

Features

  • Available in 12 and 20 inch lengths
  • Connectors are 7 pin SATA male to female
  • Supports transfer rates of up to 6Gbps depending on the peripherals used
  • Gold contacts provide reliable connections with repeated mating cycles
  • Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Cblserial Ata Extension 12 L-Com - 23T5162 - Newark, An Avnet Company
Chicago, IL, United States
Cblserial Ata Extension 12 L-Com
23T5162
Cblserial Ata Extension 12 L-Com 23T5162
CBLSERIAL ATA EXTENSION 12""

CBLSERIAL ATA EXTENSION 12""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CASATAEXT-12 23T5162
Product Name SATA Extension Cable, 12" Cblserial Ata Extension 12 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details