L-com, Inc. SATA Cable, Straight/Straight, 1.0m CASATA-1M

Description
Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and two straight polarized seven position connectors. Custom lengths available with modest minimum requirements. Features Available in 0.5 & 1 meter lengths Meets SATA application requirements Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives
Datasheet
Description
Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and two straight polarized seven position connectors. Custom lengths available with modest minimum requirements. Features Available in 0.5 & 1 meter lengths Meets SATA application requirements Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA Cable, Straight/Straight, 1.0m - CASATA-1M - L-com, Inc.
North Andover, MA, United States
SATA Cable, Straight/Straight, 1.0m
CASATA-1M
SATA Cable, Straight/Straight, 1.0m CASATA-1M
Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and two straight polarized seven position connectors. Custom lengths available with modest minimum requirements. Features Available in 0.5 & 1 meter lengths Meets SATA application requirements Straight connectors for standard plug in Supports transfer rates of up to 6Gbps depending on the peripherals used Tight pitch 7 position connectors save space compared to larger parallel ATA connectors Application Data transfer External storage Hard disk drives

Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible, and therefore easier to route inside a chassis. With the trend toward miniaturization, these characteristics are beneficial in many product designs. The cables feature two shielded 26 AWG pairs in a PVC jacket, gold plated contacts, and two straight polarized seven position connectors. Custom lengths available with modest minimum requirements.

Features

  • Available in 0.5 & 1 meter lengths
  • Meets SATA application requirements
  • Straight connectors for standard plug in
  • Supports transfer rates of up to 6Gbps depending on the peripherals used
  • Tight pitch 7 position connectors save space compared to larger parallel ATA connectors

Application

  • Data transfer
  • External storage
  • Hard disk drives
Supplier's Site
Computer Cable, Sata, 1M, Red; Connector Type A L-Com - 89M7561 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 1M, Red; Connector Type A L-Com
89M7561
Computer Cable, Sata, 1M, Red; Connector Type A L-Com 89M7561
COMPUTER CABLE, SATA, 1M, RED; Connector Type A:SATA Receptacle; Connector Type B:SATA Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Red; Product Range:-; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 1M, RED; Connector Type A:SATA Receptacle; Connector Type B:SATA Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Red; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE ASSEMBLY, STRAIGHT SATA, 1M - 70126453 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE ASSEMBLY, STRAIGHT SATA, 1M
70126453
CABLE ASSEMBLY, STRAIGHT SATA, 1M 70126453
CABLE ASSEMBLY, STRAIGHT SATA, 1M

CABLE ASSEMBLY, STRAIGHT SATA, 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CASATA-1M 89M7561 70126453
Product Name SATA Cable, Straight/Straight, 1.0m Computer Cable, Sata, 1M, Red; Connector Type A L-Com CABLE ASSEMBLY, STRAIGHT SATA, 1M
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details