L-com, Inc. eSATA to SATA II Latching Cable Assembly, 2.0m CAESA2-2M

Description
L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today! Features Connectors are industry standard female to female Hot pluggable ensuring system uptime Supports speeds up to three Gigabits per second Used to connect an eSATA device such as a drive to an SATA II device Molded backshells provide durability and increased strength at cable entry point Application Data transfer External storage Hi-speed storage applications
Datasheet
Description
L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today! Features Connectors are industry standard female to female Hot pluggable ensuring system uptime Supports speeds up to three Gigabits per second Used to connect an eSATA device such as a drive to an SATA II device Molded backshells provide durability and increased strength at cable entry point Application Data transfer External storage Hi-speed storage applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
eSATA to SATA II Latching Cable Assembly, 2.0m - CAESA2-2M - L-com, Inc.
North Andover, MA, United States
eSATA to SATA II Latching Cable Assembly, 2.0m
CAESA2-2M
eSATA to SATA II Latching Cable Assembly, 2.0m CAESA2-2M
L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today! Features Connectors are industry standard female to female Hot pluggable ensuring system uptime Supports speeds up to three Gigabits per second Used to connect an eSATA device such as a drive to an SATA II device Molded backshells provide durability and increased strength at cable entry point Application Data transfer External storage Hi-speed storage applications

L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today!

Features

  • Connectors are industry standard female to female
  • Hot pluggable ensuring system uptime
  • Supports speeds up to three Gigabits per second
  • Used to connect an eSATA device such as a drive to an SATA II device
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • External storage
  • Hi-speed storage applications
Supplier's Site
Computer Cable, Sata, 2M, Gray; Connector Type A L-Com - 08R6203 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 2M, Gray; Connector Type A L-Com
08R6203
Computer Cable, Sata, 2M, Gray; Connector Type A L-Com 08R6203
COMPUTER CABLE, SATA, 2M, GRAY; Connector Type A:eSATA Receptacle; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 2M, GRAY; Connector Type A:eSATA Receptacle; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAESA2-2M 08R6203
Product Name eSATA to SATA II Latching Cable Assembly, 2.0m Computer Cable, Sata, 2M, Gray; Connector Type A L-Com
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 1064524-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details