L-com, Inc. eSATA to SATA II Latching Cable Assembly, 1.0m CAESA2-1M

Description
L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today! Features Connectors are industry standard female to female Used to connect an eSATA device such as a drive to an SATA II device Hot pluggable ensuring system uptime Molded backshells provide durability and increased strength at cable entry point Supports speeds up to three Gigabits per second Application Hi-speed storage applications Data transfer External storage
Datasheet
Description
L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today! Features Connectors are industry standard female to female Used to connect an eSATA device such as a drive to an SATA II device Hot pluggable ensuring system uptime Molded backshells provide durability and increased strength at cable entry point Supports speeds up to three Gigabits per second Application Hi-speed storage applications Data transfer External storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
eSATA to SATA II Latching Cable Assembly, 1.0m - CAESA2-1M - L-com, Inc.
North Andover, MA, United States
eSATA to SATA II Latching Cable Assembly, 1.0m
CAESA2-1M
eSATA to SATA II Latching Cable Assembly, 1.0m CAESA2-1M
L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today! Features Connectors are industry standard female to female Used to connect an eSATA device such as a drive to an SATA II device Hot pluggable ensuring system uptime Molded backshells provide durability and increased strength at cable entry point Supports speeds up to three Gigabits per second Application Hi-speed storage applications Data transfer External storage

L-com's CAESA2 series of eSATA to SATA II latching cable assemblies connect eSATA external drives /enclosures to SATA II enabled systems. These robust assemblies feature fully shielded cables that provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. The SATA II latching connector ensures a secure connection. Order online today!

Features

  • Connectors are industry standard female to female
  • Used to connect an eSATA device such as a drive to an SATA II device
  • Hot pluggable ensuring system uptime
  • Molded backshells provide durability and increased strength at cable entry point
  • Supports speeds up to three Gigabits per second

Application

  • Hi-speed storage applications
  • Data transfer
  • External storage
Supplier's Site
Computer Cable, Sata, 1M, Gray; Connector Type A L-Com - 08R6202 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 1M, Gray; Connector Type A L-Com
08R6202
Computer Cable, Sata, 1M, Gray; Connector Type A L-Com 08R6202
COMPUTER CABLE, SATA, 1M, GRAY; Connector Type A:eSATA Receptacle; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 1M, GRAY; Connector Type A:eSATA Receptacle; Connector Type B:SATA Receptacle w/Latch; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAESA2-1M 08R6202
Product Name eSATA to SATA II Latching Cable Assembly, 1.0m Computer Cable, Sata, 1M, Gray; Connector Type A L-Com
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details