L-com, Inc. eSATA Cable Assembly, 2.0m CAESA-2M

Description
L-com's CAESA series of external Serial ATA or eSATA cable provide fast data transfer speeds for external storage devices. SATA is now available "outside the box". These fully shielded eSATA cables provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. Order online today! Features Hot pluggable ensuring system uptime Supports speeds up to three Gigabits per second Connectors are industry standard female to female Molded backshells provide durability and increased strength at cable entry point Used to connect external Serial ATA devices such as drives Application Data transfer External storage Hi-speed storage applications
Datasheet
Description
L-com's CAESA series of external Serial ATA or eSATA cable provide fast data transfer speeds for external storage devices. SATA is now available "outside the box". These fully shielded eSATA cables provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. Order online today! Features Hot pluggable ensuring system uptime Supports speeds up to three Gigabits per second Connectors are industry standard female to female Molded backshells provide durability and increased strength at cable entry point Used to connect external Serial ATA devices such as drives Application Data transfer External storage Hi-speed storage applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
eSATA Cable Assembly, 2.0m - CAESA-2M - L-com, Inc.
North Andover, MA, United States
eSATA Cable Assembly, 2.0m
CAESA-2M
eSATA Cable Assembly, 2.0m CAESA-2M
L-com's CAESA series of external Serial ATA or eSATA cable provide fast data transfer speeds for external storage devices. SATA is now available "outside the box". These fully shielded eSATA cables provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. Order online today! Features Hot pluggable ensuring system uptime Supports speeds up to three Gigabits per second Connectors are industry standard female to female Molded backshells provide durability and increased strength at cable entry point Used to connect external Serial ATA devices such as drives Application Data transfer External storage Hi-speed storage applications

L-com's CAESA series of external Serial ATA or eSATA cable provide fast data transfer speeds for external storage devices. SATA is now available "outside the box". These fully shielded eSATA cables provide extra protection from EMI/RFI and support speeds up to three Gigabits per second. Order online today!

Features

  • Hot pluggable ensuring system uptime
  • Supports speeds up to three Gigabits per second
  • Connectors are industry standard female to female
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to connect external Serial ATA devices such as drives

Application

  • Data transfer
  • External storage
  • Hi-speed storage applications
Supplier's Site
Computer Cable, Sata, 2M, Gray; Connector Type A L-Com - 08R6200 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 2M, Gray; Connector Type A L-Com
08R6200
Computer Cable, Sata, 2M, Gray; Connector Type A L-Com 08R6200
COMPUTER CABLE, SATA, 2M, GRAY; Connector Type A:eSATA Receptacle; Connector Type B:eSATA Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 2M, GRAY; Connector Type A:eSATA Receptacle; Connector Type B:eSATA Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAESA-2M 08R6200
Product Name eSATA Cable Assembly, 2.0m Computer Cable, Sata, 2M, Gray; Connector Type A L-Com
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, for Latches - M80-FC10668L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details